The SY58037UMI-TR is a high-speed 8:1 multiplexer designed for precision telecom and enterprise server applications. It supports data rates up to 5Gbps and operates over a temperature range of -40°C to +85°C. The device features low skew and low jitter performance, with a propagation delay of less than 450ps and rise/fall times under 70ps. Its unique input termination architecture allows for direct interfacing with differential signals as small as 100mV without additional components. The outputs are 50,Ѷ source-terminated CML, providing a 400mV output swing. The SY58037UMI-TR is housed in a compact 44-pin QFN package, making it suitable for space-constrained designs. This multiplexer is ideal for applications in data communication systems, SONET/SDH, Fibre Channel, and Gigabit Ethernet.
IC MULTIPLEXER 1 X 8:1 44MLF
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | SY58037UMI-TR |
| Product Name | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 1 x 8:1 |