Microchip Technology, Inc. Clock Buffers, Drivers SY58036UMG-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY58036UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58036UMG-TR-ND
Clock Buffers, Drivers SY58036UMG-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG-TR - 935770-SY58036UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG-TR
935770-SY58036UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG-TR 935770-SY58036UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 935770-SY58036UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY58036 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY58036UMG TR, SY58036UMG TR-ND, SY58036UMGTR, SY58036UMGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935770-SY58036UMG-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY58036
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY58036UMG TR, SY58036UMG TR-ND, SY58036UMGTR, SY58036UMGTR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58036UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58036UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58036UMG-TR
IC CLK BUFFER 2:6 7GHZ 32MLF

IC CLK BUFFER 2:6 7GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY58036UMG-TR-ND 935770-SY58036UMG-TR SY58036UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-QFN (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers