Clock Fanout Buffer (Distribution) IC 2:6 5.5GHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 2:6 5.5GHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 2:6 5.5GHz 32-VFQFN Exposed Pad
Win Source Part Number: 1269925-SY58035UMG-T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 5.5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58035UMG TR,SY58035UMG TR,SY58035UMGTR,SY58
Base Product Number: SY58035
IC CLK BUFFER 2:6 5.5GHZ 32MLF
IC CLK BUFFER 2:6 5.5GHZ 32MLF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY58035UMG-CT-ND | 1269925-SY58035UMG-TR | SY58035UMG-TR | SY58035UMG-TR |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |