Clock Fanout Buffer (Distribution) IC 2:6 5.5 GHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY58035UMG-TR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.6 volts |
| Switching Frequency | 5.50E6 kHz |