Microchip Technology, Inc. Clock Buffers, Drivers SY58034UMG-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY58034UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58034UMG-TR-ND
Clock Buffers, Drivers SY58034UMG-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG-TR - 851609-SY58034UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG-TR
851609-SY58034UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG-TR 851609-SY58034UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 851609-SY58034UMG-TR Series: Precision Edge® Features: Clock IC 7.5 GHz Package: Reel - TR Family Name: SY58034 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY58034UMG TR, SY58034UMG TR-ND, SY58034UMGTR, SY58034UMGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 851609-SY58034UMG-TR
Series: Precision Edge®
Features: Clock IC 7.5 GHz
Package: Reel - TR
Family Name: SY58034
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY58034UMG TR, SY58034UMG TR-ND, SY58034UMGTR, SY58034UMGTR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58034UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58034UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58034UMG-TR
IC CLK BUFFER 2:6 7.5GHZ 32MLF

IC CLK BUFFER 2:6 7.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY58034UMG-TR-ND 851609-SY58034UMG-TR SY58034UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface CML
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 763-CYW305OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 3.46 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers