Microchip Technology, Inc. Clock Buffers, Drivers SY58033UMI

Description
Clock Fanout Buffer (Distribution) IC 1:8 5.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:8 5.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY58033UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58033UMI-ND
Clock Buffers, Drivers SY58033UMI-ND
Clock Fanout Buffer (Distribution) IC 1:8 5.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 5.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269857-SY58033UMI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269857-SY58033UMI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269857-SY58033UMI
Win Source Part Number: 1269857-SY58033UMI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY58033 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269857-SY58033UMI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 5.5 GHz
Number of Circuits: 1
Standard Package: 60
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY58033
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58033UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58033UMI
Clock/Timing - Clock Buffers, Drivers SY58033UMI
IC CLK BUFFER 1:8 5.5GHZ 32MLF

IC CLK BUFFER 1:8 5.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY58033UMI-ND 1269857-SY58033UMI SY58033UMI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details