Clock Fanout Buffer (Distribution) IC 1:8 5.5GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:8 5.5GHZ 32MLF
FAN-OUT BUFFER, 5.5GHZ, QFN-32
IC CLK BUFFER 1:8 5.5GHZ 32MLF
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-1390-ND | SY58033UMG | 51AK9463 | SY58033UMG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fan-Out Buffer, 5.5Ghz, Qfn-32 Microchip | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL | LVPECL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |