Manufacturer: Microchip Technology
Win Source Part Number: 037374-SY58032UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 4GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution) IC 1:8 4GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:8 4GHZ 32MLF
FAN-OUT BUFFER, 4GHZ, MLF-32
IC CLK BUFFER 1:8 4GHZ 32MLF
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 037374-SY58032UMG | 576-1389-ND | SY58032UMG | 51AK9462 | SY58032UMG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58032UMG | Clock Buffers, Drivers | Clock Buffers, Drivers | Fan-Out Buffer, 4Ghz, Mlf-32 Microchip | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ||
| Package Type | Surface Mount; 32-MLF (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |