Microchip Technology, Inc. Clock Buffers, Drivers SY58031UMG

Description
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1388-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1388-ND
Clock Buffers, Drivers 576-1388-ND
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG
795928-SY58031UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG 795928-SY58031UMG
Manufacturer: Microchip Technology Win Source Part Number: 795928-SY58031UMG Series: Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: CML Family Name: SY58031 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; 85408BGLF; 85408BGT; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795928-SY58031UMG
Series: Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Frequency - Max: 6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: CML
Family Name: SY58031
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLF (5x5)
Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; 85408BGLF; 85408BGT;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fan-Out Buffer, 6Ghz, Qfn-32 Microchip - 51AK9461 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 6Ghz, Qfn-32 Microchip
51AK9461
Fan-Out Buffer, 6Ghz, Qfn-32 Microchip 51AK9461
FAN-OUT BUFFER, 6GHZ, QFN-32

FAN-OUT BUFFER, 6GHZ, QFN-32

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY58031UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58031UMG
Clock/Timing - Clock Buffers, Drivers SY58031UMG
IC CLK BUFFER 1:8 6GHZ 32MLF

IC CLK BUFFER 1:8 6GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1388-ND 795928-SY58031UMG 51AK9461 SY58031UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG Fan-Out Buffer, 6Ghz, Qfn-32 Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Generator Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Application Specific Clock/Timing - CY22800FXC-026A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11390-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers