Microchip Technology, Inc. Clock Buffers, Drivers SY58031UMG-TR

Description
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY58031UMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58031UMG-DKR-ND
Clock Buffers, Drivers SY58031UMG-DKR-ND
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY58031UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58031UMG-CT-ND
Clock Buffers, Drivers SY58031UMG-CT-ND
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY58031UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58031UMG-TR-ND
Clock Buffers, Drivers SY58031UMG-TR-ND
Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 6GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG-TR - 795929-SY58031UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG-TR
795929-SY58031UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG-TR 795929-SY58031UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795929-SY58031UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: CML Family Name: SY58031 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; 85408BGLF; 85408BGT; Introduction Date: December 02, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795929-SY58031UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Frequency - Max: 6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: CML
Family Name: SY58031
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLF (5x5)
Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; 85408BGLF; 85408BGT;
Introduction Date: December 02, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58031UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58031UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58031UMG-TR
IC CLK BUFFER 1:8 6GHZ 32MLF

IC CLK BUFFER 1:8 6GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY58031UMG-DKR-ND 795929-SY58031UMG-TR SY58031UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58031UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1MAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74CT2525MX - 076167-74CT2525MX - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 14-SOIC
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details