Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58030UMG-TR SY58030UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898693-SY58030UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SY58030 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SY58030UMG TR, SY58030UMG TR-ND, SY58030UMGTR, SY58030UMGTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898693-SY58030UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SY58030 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SY58030UMG TR, SY58030UMG TR-ND, SY58030UMGTR, SY58030UMGTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58030UMG-TR - 898693-SY58030UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58030UMG-TR
898693-SY58030UMG-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58030UMG-TR 898693-SY58030UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898693-SY58030UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SY58030 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SY58030UMG TR, SY58030UMG TR-ND, SY58030UMGTR, SY58030UMGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898693-SY58030UMG-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SY58030
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: SY58030UMG TR, SY58030UMG TR-ND, SY58030UMGTR, SY58030UMGTR-ND

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58030UMG-TR
Analog Switch and Multiplexer IC 743-SY58030UMG-TR
IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY58030UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58030UMG-TR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY58030UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58030UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58030UMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58030UMG-TR
Logic - Signal Switches, Multiplexers, Decoders SY58030UMG-TR
IC MULTIPLEXER 1 X 4:1 32MLF

IC MULTIPLEXER 1 X 4:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 898693-SY58030UMG-TR 743-SY58030UMG-TR SY58030UMG-TR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58030UMG-TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 32-QFN (5x5) Tape & Reel (TR)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data