Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY58029UMI

Description
Multiplexer 1 x 4:1 32-QFN (5x5)
Request a Quote Datasheet
Description
Multiplexer 1 x 4:1 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY58029UMI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY58029UMI-ND
Signal Switches, Multiplexers, Decoders SY58029UMI-ND
Multiplexer 1 x 4:1 32-QFN (5x5)

Multiplexer 1 x 4:1 32-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58029UMI
Analog Switch and Multiplexer IC 743-SY58029UMI
IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY58029UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58029UMI can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY58029UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58029UMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58029UMI - 1263037-SY58029UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58029UMI
1263037-SY58029UMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58029UMI 1263037-SY58029UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263037-SY58029UMI Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 32-MLF (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 58029 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263037-SY58029UMI
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 58029
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SY58029UMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58029UMI
Logic - Signal Switches, Multiplexers, Decoders SY58029UMI
IC MULTIPLEXER 1 X 4:1 32MLF

IC MULTIPLEXER 1 X 4:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SY58029UMI-ND 743-SY58029UMI 1263037-SY58029UMI SY58029UMI
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58029UMI Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3429-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1 to 5.5 volts
Ron 150 ohms
View Details
3 suppliers
Dual Analog Switch and Multiplexer IC - 743-54AC257/QEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
3 suppliers