Microchip Technology, Inc. SY58029U

Description
The SY58029U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100k LVPECL (800mV) compatible outputs, capable of handling clocks up to 4GHz and data streams up to 5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100k temperature compensated) with extremely fast rise/ fall times guaranteed to be less than 110ps.The SY58029U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 400mV LVPECL outputs, consider the SY58030U. The SY58029U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >5Gbps data rate throughput <390ps IN-to-Out tpd <110ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 800mV 100K LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58029U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100k LVPECL (800mV) compatible outputs, capable of handling clocks up to 4GHz and data streams up to 5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100k temperature compensated) with extremely fast rise/ fall times guaranteed to be less than 110ps.The SY58029U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 400mV LVPECL outputs, consider the SY58030U. The SY58029U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >5Gbps data rate throughput <390ps IN-to-Out tpd <110ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 800mV 100K LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58029U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58029U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100k LVPECL (800mV) compatible outputs, capable of handling clocks up to 4GHz and data streams up to 5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100k temperature compensated) with extremely fast rise/ fall times guaranteed to be less than 110ps.The SY58029U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 400mV LVPECL outputs, consider the SY58030U. The SY58029U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >5Gbps data rate throughput <390ps IN-to-Out tpd <110ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 800mV 100K LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY58029U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100k LVPECL (800mV) compatible outputs, capable of handling clocks up to 4GHz and data streams up to 5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100k temperature compensated) with extremely fast rise/ fall times guaranteed to be less than 110ps.The SY58029U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 400mV LVPECL outputs, consider the SY58030U. The SY58029U is part of Micrel's high-speed, Precision Edge®product line.

Additional Features

    • Selects 1 of 4 differential inputs
    • Provides two copies of the selected input
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- >5Gbps data rate throughput
      • <390ps IN-to-Out tpd
      • <110ps tr/ tf times
    • Ultra low-jitter design:
      • <10psPP total jitter (clock)
      • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <0.7psRMS crosstalk-induced jitter
    • Unique patended input design minimizes crosstalk
    • Accepts an input signal as low as 100mV
    • Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS)
    • 800mV 100K LVPECL output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58029U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BEE4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Quad single-pole single-throw analog switch - 74HC4066PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
9 suppliers
Multiplexer & Demultiplexer ICs - 1898198 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details