Microchip Technology, Inc. Logic Family / Base Number Microchip SY58028UMG.

Description
Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Logic Case Style:VQFN; No. of Pins:32Pins; Logic IC Family:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Logic Case Style:VQFN; No. of Pins:32Pins; Logic IC Family:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Microchip - 28AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Microchip
28AC3512
Logic Family / Base Number Microchip 28AC3512
Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Logic Case Style:VQFN; No. of Pins:32Pins; Logic IC Family:-; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Logic Case Style:VQFN; No. of Pins:32Pins; Logic IC Family:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 28AC3512
Product Name Logic Family / Base Number Microchip
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74HC257PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74F353PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers