Microchip Technology, Inc. SY58028U

Description
The SY58028U is a 2.5V/3.3V precision, high-speed, 4:1 differential CML multiplexer capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58028U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58029U or SY58030U Multiplexers. The SY58028U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >10.7Gbps data rate throughput <350ps IN-to-Out tpd <60ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patended input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) Internal 50Ω output source termination 400mV CML output swing (RL = 50Ω) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58028U is a 2.5V/3.3V precision, high-speed, 4:1 differential CML multiplexer capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58028U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58029U or SY58030U Multiplexers. The SY58028U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >10.7Gbps data rate throughput <350ps IN-to-Out tpd <60ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patended input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) Internal 50Ω output source termination 400mV CML output swing (RL = 50Ω) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58028U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58028U is a 2.5V/3.3V precision, high-speed, 4:1 differential CML multiplexer capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58028U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58029U or SY58030U Multiplexers. The SY58028U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >10.7Gbps data rate throughput <350ps IN-to-Out tpd <60ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patended input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) Internal 50Ω output source termination 400mV CML output swing (RL = 50Ω) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY58028U is a 2.5V/3.3V precision, high-speed, 4:1 differential CML multiplexer capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58028U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58029U or SY58030U Multiplexers. The SY58028U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects 1 of 4 differential inputs
    • Provides two copies of the selected input
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- >10.7Gbps data rate throughput
      • <350ps IN-to-Out tpd
      • <60ps tr/ tf times
    • Ultra low-jitter design:
      • <10psPP total jitter (clock)
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • <0.7psRMS crosstalk-induced jitter
    • Unique patended input design minimizes crosstalk
    • Accepts an input signal as low as 100mV
    • Unique patended input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS)
    • Internal 50Ω output source termination
    • 400mV CML output swing (RL = 50Ω)
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58028U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913598 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ-Q10X - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details