Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58027UMG-TR SY58027UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795927-SY58027UMG-TR Series: Precision Edge Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SY58027 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT; Introduction Date: May 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795927-SY58027UMG-TR Series: Precision Edge Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SY58027 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT; Introduction Date: May 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58027UMG-TR - 795927-SY58027UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58027UMG-TR
795927-SY58027UMG-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58027UMG-TR 795927-SY58027UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795927-SY58027UMG-TR Series: Precision Edge Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SY58027 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT; Introduction Date: May 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795927-SY58027UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SY58027
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLF (5x5)
Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT;
Introduction Date: May 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58027UMG-TR
Analog Switch and Multiplexer IC 743-SY58027UMG-TR
IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY58027UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58027UMG-TR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY58027UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58027UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58027UMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58027UMG-TR
Logic - Signal Switches, Multiplexers, Decoders SY58027UMG-TR
IC MULTIPLEXER 1 X 2:1 32MLF

IC MULTIPLEXER 1 X 2:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 795927-SY58027UMG-TR 743-SY58027UMG-TR SY58027UMG-TR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58027UMG-TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.38 to 3.6 volts 2.38 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915274 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type So
Number of Pins 20
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
2 suppliers