Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58026UMI SY58026UMI

Description
Manufacturer: Microchip Technology Win Source Part Number: 108854-SY58026UMI Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108854-SY58026UMI Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58026UMI - 108854-SY58026UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58026UMI
108854-SY58026UMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58026UMI 108854-SY58026UMI
Manufacturer: Microchip Technology Win Source Part Number: 108854-SY58026UMI Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108854-SY58026UMI
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58026UMI
Analog Switch and Multiplexer IC 743-SY58026UMI
IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY58026UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58026UMI can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY58026UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58026UMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SY58026UMI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY58026UMI-ND
Signal Switches, Multiplexers, Decoders SY58026UMI-ND
Multiplexer 1 x 2:1 32-QFN (5x5)

Multiplexer 1 x 2:1 32-QFN (5x5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58026UMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58026UMI
Logic - Signal Switches, Multiplexers, Decoders SY58026UMI
IC MULTIPLEXER 1 X 2:1 32MLF

IC MULTIPLEXER 1 X 2:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 108854-SY58026UMI 743-SY58026UMI SY58026UMI-ND SY58026UMI
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58026UMI Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data