Microchip Technology, Inc. SY58025U

Description
The SY58025U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data or clock throughput of 10.7Gbps or 7GHz, respectively.The SY58025U differential inputs include a unique, internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential CML output is optimized for 50ý environments with internal 50ý source termination and a 400mV output swing.The SY58025U operates from a 2.5V or 3.3V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58025U is part of Micrel's Precision Edge® product family. Additional Features Two independent differential 2:1 multiplexers Guaranteed AC performance over temperature and voltage: DC-to >10.7Gbps data rate throughput <290ps IN-to-Out tpd <70ps tr/ tf times Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL) Typical 400mV CML output swing (RL = 50ý) Internal 50ý input termination Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58025U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data or clock throughput of 10.7Gbps or 7GHz, respectively.The SY58025U differential inputs include a unique, internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential CML output is optimized for 50ý environments with internal 50ý source termination and a 400mV output swing.The SY58025U operates from a 2.5V or 3.3V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58025U is part of Micrel's Precision Edge® product family. Additional Features Two independent differential 2:1 multiplexers Guaranteed AC performance over temperature and voltage: DC-to >10.7Gbps data rate throughput <290ps IN-to-Out tpd <70ps tr/ tf times Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL) Typical 400mV CML output swing (RL = 50ý) Internal 50ý input termination Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58025U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58025U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data or clock throughput of 10.7Gbps or 7GHz, respectively.The SY58025U differential inputs include a unique, internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential CML output is optimized for 50ý environments with internal 50ý source termination and a 400mV output swing.The SY58025U operates from a 2.5V or 3.3V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58025U is part of Micrel's Precision Edge® product family. Additional Features Two independent differential 2:1 multiplexers Guaranteed AC performance over temperature and voltage: DC-to >10.7Gbps data rate throughput <290ps IN-to-Out tpd <70ps tr/ tf times Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL) Typical 400mV CML output swing (RL = 50ý) Internal 50ý input termination Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY58025U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data or clock throughput of 10.7Gbps or 7GHz, respectively.The SY58025U differential inputs include a unique, internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential CML output is optimized for 50ý environments with internal 50ý source termination and a 400mV output swing.The SY58025U operates from a 2.5V or 3.3V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58025U is part of Micrel's Precision Edge® product family.

Additional Features

    • Two independent differential 2:1 multiplexers
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >10.7Gbps data rate throughput
      • <290ps IN-to-Out tpd
      • <70ps tr/ tf times
    • Unique, patent-pending input isolation design minimizes crosstalk
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL)
    • Typical 400mV CML output swing (RL = 50ý)
    • Internal 50ý input termination
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58025U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151MTC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT139PW,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details