Crosspoint Switch 2 x 2:2 32-QFN (5x5)
IC CROSSPOINT SW 2 X 2:2 32MLF
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | SY58024UMG-TR | SY58024UMG-TR |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3V; 3.6V; 2.375V ~ 2.625V, 3V ~ 3.6V |