Crosspoint Switch 1 x 2:2 16-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1263030-SY58023UMG
Packaging: Tube
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 58023
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V
IC CROSSPOINT SW 1 X 2:2 16MLF Product overview: SY58023UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58023UMG can be used for catalog matching and distributor lookup.
Digital Crosspoint Single 2x2 10.7Gbps 16-Pin MLF EP
CROSSPOINT SWITCH, DIGITAL, MLF-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:MLF; Product Range:- RoHS Compliant: Yes
IC CROSSPOINT SW 1 X 2:2 16MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | 576-1380-ND | 1263030-SY58023UMG | 743-SY58023UMG | 536-SY58023UMG | 71Y4608 | SY58023UMG |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58023UMG | Analog Switch and Multiplexer IC | Digital Crosspoint Single 2x2 10.7Gbps 16-Pin MLF EP | Crosspoint Switch, Digital, Mlf-16; Crosspoint Switch Type Microchip | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-VFQFN | Tube | 16-VFQFN Exposed Pad, 16-MLF® | |||
| Number of Pins | 16 | 16 | 16 |