Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY58022UMG

Description
Win Source Part Number: 1269863-SY58022UMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Translator Package: Tube Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58022UMG,2156-SY58 022UMG,MICMICSY58022 UMG,576-2049-5 Base Product Number: SY58022
Request a Quote Datasheet
Description
Win Source Part Number: 1269863-SY58022UMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Translator Package: Tube Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58022UMG,2156-SY58 022UMG,MICMICSY58022 UMG,576-2049-5 Base Product Number: SY58022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269863-SY58022UMG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269863-SY58022UMG
Win Source Part Number: 1269863-SY58022UMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Translator Package: Tube Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58022UMG,2156-SY58 022UMG,MICMICSY58022 UMG,576-2049-5 Base Product Number: SY58022

Win Source Part Number: 1269863-SY58022UMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Translator
Package: Tube
Frequency - Max: 5.5 GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58022UMG,2156-SY58022UMG,MICMICSY58022UMG,576-2049-5
Base Product Number: SY58022

Buy Now Datasheet
Clock Buffers, Drivers - 576-2049-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2049-5-ND
Clock Buffers, Drivers 576-2049-5-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 5.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 5.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58022UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58022UMG
Clock/Timing - Clock Buffers, Drivers SY58022UMG
IC CLK BUFFER 1:4 5.5GHZ 16MLF

IC CLK BUFFER 1:4 5.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269863-SY58022UMG 576-2049-5-ND SY58022UMG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details