Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMI SY58021UMI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263027-SY58021UMI Packaging: Tray Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 4GHz Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: SY58021 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263027-SY58021UMI Packaging: Tray Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 4GHz Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: SY58021 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMI - 1263027-SY58021UMI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMI
1263027-SY58021UMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMI 1263027-SY58021UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263027-SY58021UMI Packaging: Tray Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 4GHz Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: SY58021 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263027-SY58021UMI
Packaging: Tray
Type: Fanout Buffer (Distribution), Translator
Mounting Style: SMD
Frequency - Max: 4GHz
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: SY58021
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Clock Buffers, Drivers - SY58021UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58021UMI-ND
Clock Buffers, Drivers SY58021UMI-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58021UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58021UMI
Clock/Timing - Clock Buffers, Drivers SY58021UMI
IC CLK BUFFER 1:4 4GHZ 16MLF

IC CLK BUFFER 1:4 4GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1263027-SY58021UMI SY58021UMI-ND SY58021UMI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4113-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers