Manufacturer: Microchip Technology
Win Source Part Number: 795926-SY58021UMI-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 4GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: SY58021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): Si53154-A01AGMR; SI5330B-A00205-GM; SI5330B-B00204-GMR; SI5330B-A00204-GMR ;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:4 4GHZ 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 795926-SY58021UMI-TR | SY58021UMI-TR-ND | SY58021UMI-TR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMI-TR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount |