Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMG-TR SY58021UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104480-SY58021UMG-T R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 4GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104480-SY58021UMG-T R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 4GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMG-TR - 1104480-SY58021UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMG-TR
1104480-SY58021UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMG-TR 1104480-SY58021UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104480-SY58021UMG-T R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 4GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104480-SY58021UMG-TR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 4GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - SY58021UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58021UMG-TR-ND
Clock Buffers, Drivers SY58021UMG-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY58021UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58021UMG-CT-ND
Clock Buffers, Drivers SY58021UMG-CT-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY58021UMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58021UMG-DKR-ND
Clock Buffers, Drivers SY58021UMG-DKR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 4GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY58021UMG-TR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY58021UMG-TR
Clock Buffers, Drivers SY58021UMG-TR
IC CLK BUFFER 1:4 4GHZ 16MLF

IC CLK BUFFER 1:4 4GHZ 16MLF

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58021UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58021UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58021UMG-TR
IC CLK BUFFER 1:4 4GHZ 16MLF

IC CLK BUFFER 1:4 4GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1104480-SY58021UMG-TR SY58021UMG-TR-ND SY58021UMG-TR SY58021UMG-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58021UMG-TR Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL LVPECL
Package Type Surface Mount; 16-MLF (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - CY284108ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
 - 9401PC - Rochester Electronics
Texas Instruments
Specs
Device Type Clock Generator
Package Type DIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers