Microchip Technology, Inc. Clock Buffers, Drivers SY58020UMG

Description
Clock Fanout Buffer (Distribution), Translator IC 1:4 6GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Translator IC 1:4 6GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2536-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2536-ND
Clock Buffers, Drivers 576-2536-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 6GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 6GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58020UMG
1263024-SY58020UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58020UMG 1263024-SY58020UMG
Manufacturer: Microchip Technology Win Source Part Number: 1263024-SY58020UMG Packaging: Tube Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 6GHz Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SY58020 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263024-SY58020UMG
Packaging: Tube
Type: Fanout Buffer (Distribution), Translator
Mounting Style: SMD
Frequency - Max: 6GHz
Input: CML, LVDS, LVPECL
Output: CML
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: SY58020
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Fan-Out Buffer, 6Ghz, Qfn-16 Microchip - 51AK9459 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 6Ghz, Qfn-16 Microchip
51AK9459
Fan-Out Buffer, 6Ghz, Qfn-16 Microchip 51AK9459
FAN-OUT BUFFER, 6GHZ, QFN-16

FAN-OUT BUFFER, 6GHZ, QFN-16

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY58020UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58020UMG
Clock/Timing - Clock Buffers, Drivers SY58020UMG
IC CLK BUFFER 1:4 6GHZ 16MLF

IC CLK BUFFER 1:4 6GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-2536-ND 1263024-SY58020UMG 51AK9459 SY58020UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58020UMG Fan-Out Buffer, 6Ghz, Qfn-16 Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Generator Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11068-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details