Microchip Technology, Inc. Analog Switch and Multiplexer IC SY58019UMI

Description
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY58019UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58019UMI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY58019UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58019UMI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58019UMI
Analog Switch and Multiplexer IC 743-SY58019UMI
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY58019UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58019UMI can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY58019UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58019UMI can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Switches, Multiplexers, Decoders - SY58019UMI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY58019UMI-ND
Signal Switches, Multiplexers, Decoders SY58019UMI-ND
Multiplexer 1 x 2:1 16-MLF® (3x3)

Multiplexer 1 x 2:1 16-MLF® (3x3)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58019UMI - 1263022-SY58019UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58019UMI
1263022-SY58019UMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58019UMI 1263022-SY58019UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263022-SY58019UMI Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 58019 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263022-SY58019UMI
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 58019
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SY58019UMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58019UMI
Logic - Signal Switches, Multiplexers, Decoders SY58019UMI
IC MULTIPLEXER 1 X 2:1 16MLF

IC MULTIPLEXER 1 X 2:1 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY58019UMI SY58019UMI-ND 1263022-SY58019UMI SY58019UMI
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58019UMI Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921190 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWRG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154D,653 - 765482-74HCT154D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers