Microchip Technology, Inc. SY58019U

Description
The SY58019U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 400mV, 100k compatible, LVPECL, with extremely fast rise/fall times guaranteed to be less than 70ps.The SY58019U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58017U or for 800mV LVPECL outputs the SY58018U. The SY58019U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Guaranteed AC performance over temperature and voltage: DC to 10.7Gbps data throughput DC to >7GHz fMAX (clock) <240ps propagation delay <70ps tr/ tf times Ultra-low crosstalk-induced jitter: 0.7psRMS Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) 400mV (100k) LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY58019U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 400mV, 100k compatible, LVPECL, with extremely fast rise/fall times guaranteed to be less than 70ps.The SY58019U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58017U or for 800mV LVPECL outputs the SY58018U. The SY58019U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Guaranteed AC performance over temperature and voltage: DC to 10.7Gbps data throughput DC to >7GHz fMAX (clock) <240ps propagation delay <70ps tr/ tf times Ultra-low crosstalk-induced jitter: 0.7psRMS Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) 400mV (100k) LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58019U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58019U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 400mV, 100k compatible, LVPECL, with extremely fast rise/fall times guaranteed to be less than 70ps.The SY58019U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58017U or for 800mV LVPECL outputs the SY58018U. The SY58019U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Guaranteed AC performance over temperature and voltage: DC to 10.7Gbps data throughput DC to >7GHz fMAX (clock) <240ps propagation delay <70ps tr/ tf times Ultra-low crosstalk-induced jitter: 0.7psRMS Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) 400mV (100k) LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package

The SY58019U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 400mV, 100k compatible, LVPECL, with extremely fast rise/fall times guaranteed to be less than 70ps.The SY58019U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58017U or for 800mV LVPECL outputs the SY58018U. The SY58019U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC to 10.7Gbps data throughput
      • DC to >7GHz fMAX (clock)
      • <240ps propagation delay
      • <70ps tr/ tf times
    • Ultra-low crosstalk-induced jitter: 0.7psRMS
    • Ultra-low jitter design:
      • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS)
    • 400mV (100k) LVPECL output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58019U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897146 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details