Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY58018UMG

Description
Multiplexer 1 x 2:1 16-QFN (3x3)
Datasheet
Description
Multiplexer 1 x 2:1 16-QFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY58018UMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY58018UMG
Signal Switches, Multiplexers, Decoders SY58018UMG
Multiplexer 1 x 2:1 16-QFN (3x3)

Multiplexer 1 x 2:1 16-QFN (3x3)

Buy Now Datasheet
Differential Mux, 2 Microchip - 02AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Differential Mux, 2 Microchip
02AH4728
Differential Mux, 2 Microchip 02AH4728
DIFFERENTIAL MUX, 2:1, -40 TO 85DEG C; Logic Family / Base Number:SY58018U; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Case Style:QFN; No. of RoHS Compliant: Yes

DIFFERENTIAL MUX, 2:1, -40 TO 85DEG C; Logic Family / Base Number:SY58018U; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Case Style:QFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SY58018UMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SY58018UMG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY58018UMG
IC MULTIPLEXER 1 X 2:1 16MLF

IC MULTIPLEXER 1 X 2:1 16MLF

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SY58018UMG 02AH4728 SY58018UMG
Product Name Signal Switches, Multiplexers, Decoders Differential Mux, 2 Microchip Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V; 3.6V; 2.375V ~ 2.625V, 3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS298/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS253DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad 2-input multiplexer - 74LVC157ABQ/GX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT763-1 SOT763-1
View Details