MUX, SINGLE, 2-CH, MLF-16; Logic Type:Multiplexer, Differential; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Case Style:MLF; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Multiplexer 1 x 2:1 16-MLF® (3x3)
IC MULTIPLEXER 1 X 2:1 16MLF
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 51AK9458 | SY58017UMG | SY58017UMG |
| Product Name | Mux, Single, 2-Ch, Mlf-16; Logic Type Microchip | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3.6V | 3V; 3.6V; 2.375V ~ 2.625V, 3V ~ 3.6V |