The SY58017UMG-TR is a high-speed, precision 2:1 differential multiplexer designed for applications requiring reliable clock and data distribution. It supports data rates up to 10.7Gbps and clock frequencies exceeding 7GHz, with a propagation delay of less than 240ps and rise/fall times under 60ps. The device features ultra-low jitter performance, with random jitter below 1psRMS and total jitter under 10psPP. This multiplexer operates on a power supply of either 2.5V ±5% or 3.3V ±10%, and is rated for an industrial temperature range of -40°C to +85°C. The unique input architecture allows for both AC- and DC-coupled signals, accommodating differential inputs as low as 100mV without additional termination components. The outputs are 50,Ѷ source-terminated CML, making it suitable for various high-speed applications, including SONET/SDH clock distribution and Fibre Channel systems. The SY58017UMG-TR is packaged in a 16-pin MicroLeadFrame (MLF) for efficient thermal management and space-saving designs.
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY58017UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58017UMG-TR can be used for catalog matching and distributor lookup.
Multiplexer 1 x 2:1 16-MLF® (3x3)
Multiplexer 1 x 2:1 16-MLF® (3x3)
Multiplexer 1 x 2:1 16-MLF® (3x3)
IC MULTIPLEXER 1 X 2:1 16MLF
IC MULTIPLEXER 1 X 2:1 16MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SY58017UMG-TR | SY58017UMG-DKR-ND | SY58017UMG-TR | SY58017UMG-TR |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2.38 to 3.6 volts | 2.38 to 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |