Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58017UMG TR SY58017UMG TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 042971-SY58017UMG TR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042971-SY58017UMG TR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58017UMG TR - 042971-SY58017UMG TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58017UMG TR
042971-SY58017UMG TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58017UMG TR 042971-SY58017UMG TR
Manufacturer: Microchip Technology Win Source Part Number: 042971-SY58017UMG TR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042971-SY58017UMG TR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 042971-SY58017UMG TR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58017UMG TR
Supply Voltage (VS) 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - HI4-5043/B - Rochester Electronics
Specs
Logic Family CMOS
Package Type LCC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1897124 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Single bus switch - 74CBTLV1G125GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers