IC LINE DRIVER/RCVR CML 16-MLF Product overview: SY58016LMG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58016LMG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 898692-SY58016LMG
Series: SY58
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Receiver/Driver IC 16-MLF® (3x3)
Package: 16-UFQFN Exposed Pad, 16-MLF®
Package: Tube
Mounting: Surface Mount
Family Name: SY58016
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SY58016LMG | 898692-SY58016LMG |
| Product Name | Logic IC | Logic - Logic - Specialty Logic - SY58016LMG |
| Gate Type | Buffer/Driver |