Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMI SY58012UMI

Description
Manufacturer: Microchip Technology Win Source Part Number: 108222-SY58012UMI Packaging: Tray Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108222-SY58012UMI Packaging: Tray Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMI - 108222-SY58012UMI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMI
108222-SY58012UMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMI 108222-SY58012UMI
Manufacturer: Microchip Technology Win Source Part Number: 108222-SY58012UMI Packaging: Tray Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108222-SY58012UMI
Packaging: Tray
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - SY58012UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58012UMI-ND
Clock Buffers, Drivers SY58012UMI-ND
Clock Fanout Buffer (Distribution), Translator IC 1:2 5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:2 5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58012UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58012UMI
Clock/Timing - Clock Buffers, Drivers SY58012UMI
IC CLK BUFFER 1:2 5GHZ 16MLF

IC CLK BUFFER 1:2 5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 108222-SY58012UMI SY58012UMI-ND SY58012UMI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-MLF (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers