Microchip Technology, Inc. Clock Buffers, Drivers SY58011UMI-TR

Description
Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY58011UMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58011UMI-TR-ND
Clock Buffers, Drivers SY58011UMI-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58011UMI-TR - 795923-SY58011UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58011UMI-TR
795923-SY58011UMI-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58011UMI-TR 795923-SY58011UMI-TR
Manufacturer: Microchip Technology Win Source Part Number: 795923-SY58011UMI-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 8GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: CML Family Name: SY58011 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; NBSG11MNG; NBSG11MNR2; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795923-SY58011UMI-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: CML
Family Name: SY58011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; NBSG11MNG; NBSG11MNR2;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58011UMI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58011UMI-TR
Clock/Timing - Clock Buffers, Drivers SY58011UMI-TR
IC CLK BUFFER 1:2 8GHZ 16MLF

IC CLK BUFFER 1:2 8GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY58011UMI-TR-ND 795923-SY58011UMI-TR SY58011UMI-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58011UMI-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
 - 531BC300M120DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details