Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 8GHZ 16MLF
IC CLK BUFFER 1:2 8GHZ 16MLF
IC, 7GHZ, BUF/TRANSLATOR, 1:2, 16MLF; Clock IC Type:Fanout Buffer; Frequency:7GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-2047-5-ND | SY58011UMG | SY58011UMG | 51AK9456 |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Ic, 7Ghz, Buf/translator, 1 Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Clock Driver | Fanout Buffer; Clock Generator |
| Bus Interface | CML | CML | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |