Low Skew Clock Driver, 56572 Series, 2 True Output(s), 0 Inverted Output(s)
Clock Fanout Buffer (Distribution), Multiplexer IC 4:2 4.5GHz 32-VFQFN Exposed Pad
Win Source Part Number: 1269915-SY56572XRMG-
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 4.5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MICMICSY56572XRMG-TR
Base Product Number: SY56572
IC CLK BUFFER 4:2 4.5GHZ 32MLF
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY56572XRMG-TR | SY56572XRMG-TR-ND | 1269915-SY56572XRMG-TR | SY56572XRMG-TR |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | CML | CML | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |