Microchip Technology, Inc. SY56572XR

Description
The SY100S370 is a universal demultiplexer/decode r that can be used as either a dual 1-of-4 decoder or as a single 1-of-8 decoder and is designed for use in high-performance ECL systems. The Mode control (M) input determines the function. In the dual 1-of-4 mode, each 4-input group has a pair of active-LOW Enable (E) inputs. The Enable pins are assigned such that in the single 1-of-8 mode they can be tied together in pairs to result in two active-LOW Enable inputs. E1a will be tied to E1b and E2a to E2b. The auxiliary inputs (Hn) are used to determine whether the outputs are active-HIGH or active-LOW. The address inputs for the dual 1-of-4 mode are A0a, A1a, A0b. A2a is unused. In the 1-of-8 mode, the address inputs are A0a, A1a, A2a. The inputs on the device have 75KΩ pull-down resistors. Additional Features Max. propagation delay of 1200ps IEE min. of -92mA Industry standard 100K ECL levels Extended supply voltage option: VEE = -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75KΩ input pull-down resistors 60% faster than National or Signetics Approximately 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package
Datasheet
Description
The SY100S370 is a universal demultiplexer/decode r that can be used as either a dual 1-of-4 decoder or as a single 1-of-8 decoder and is designed for use in high-performance ECL systems. The Mode control (M) input determines the function. In the dual 1-of-4 mode, each 4-input group has a pair of active-LOW Enable (E) inputs. The Enable pins are assigned such that in the single 1-of-8 mode they can be tied together in pairs to result in two active-LOW Enable inputs. E1a will be tied to E1b and E2a to E2b. The auxiliary inputs (Hn) are used to determine whether the outputs are active-HIGH or active-LOW. The address inputs for the dual 1-of-4 mode are A0a, A1a, A0b. A2a is unused. In the 1-of-8 mode, the address inputs are A0a, A1a, A2a. The inputs on the device have 75KΩ pull-down resistors. Additional Features Max. propagation delay of 1200ps IEE min. of -92mA Industry standard 100K ECL levels Extended supply voltage option: VEE = -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75KΩ input pull-down resistors 60% faster than National or Signetics Approximately 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY56572XR - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100S370 is a universal demultiplexer/decode r that can be used as either a dual 1-of-4 decoder or as a single 1-of-8 decoder and is designed for use in high-performance ECL systems. The Mode control (M) input determines the function. In the dual 1-of-4 mode, each 4-input group has a pair of active-LOW Enable (E) inputs. The Enable pins are assigned such that in the single 1-of-8 mode they can be tied together in pairs to result in two active-LOW Enable inputs. E1a will be tied to E1b and E2a to E2b. The auxiliary inputs (Hn) are used to determine whether the outputs are active-HIGH or active-LOW. The address inputs for the dual 1-of-4 mode are A0a, A1a, A0b. A2a is unused. In the 1-of-8 mode, the address inputs are A0a, A1a, A2a. The inputs on the device have 75KΩ pull-down resistors. Additional Features Max. propagation delay of 1200ps IEE min. of -92mA Industry standard 100K ECL levels Extended supply voltage option: VEE = -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75KΩ input pull-down resistors 60% faster than National or Signetics Approximately 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package

The SY100S370 is a universal demultiplexer/decoder that can be used as either a dual 1-of-4 decoder or as a single 1-of-8 decoder and is designed for use in high-performance ECL systems. The Mode control (M) input determines the function. In the dual 1-of-4 mode, each 4-input group has a pair of active-LOW Enable (E) inputs. The Enable pins are assigned such that in the single 1-of-8 mode they can be tied together in pairs to result in two active-LOW Enable inputs. E1a will be tied to E1b and E2a to E2b. The auxiliary inputs (Hn) are used to determine whether the outputs are active-HIGH or active-LOW. The address inputs for the dual 1-of-4 mode are A0a, A1a, A0b. A2a is unused. In the 1-of-8 mode, the address inputs are A0a, A1a, A2a. The inputs on the device have 75KΩ pull-down resistors.

Additional Features

    • Max. propagation delay of 1200ps
    • IEE min. of -92mA
    • Industry standard 100K ECL levels
    • Extended supply voltage option:
    • VEE = -4.2V to -5.5V
    • Voltage and temperature compensation for improved noise immunity
    • Internal 75KΩ input pull-down resistors
    • 60% faster than National or Signetics
    • Approximately 40% lower power than National or Signetics
    • Function and pinout compatible with National and Signetics F100K
    • Available in 28-pin PLCC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY56572XR
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851BQ-Q100/GX - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 1905801 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers