Microchip Technology, Inc. Clock Buffers, Drivers SY56216RMG-TR

Description
Clock Buffer/Driver IC 1:1 4.5 GHz 16-VFQFN Exposed Pad, 16-MLF®
Description
Clock Buffer/Driver IC 1:1 4.5 GHz 16-VFQFN Exposed Pad, 16-MLF®
Datasheet
Datasheet Summary
Powered by GS/AI

The SY56216RMG-TR is a low-voltage, dual-channel clock buffer from Quarktwin Technology Ltd. designed for high-speed applications. It supports data throughput of up to 6.4Gbps and clock throughput of 4.5GHz, with a propagation delay of less than 280ps and rise/fall times under 80ps. The device operates with a core supply of 2.5V ¬±5% and output supplies of 1.2V, 1.8V, or 2.5V, also within ¬±5%. It features a unique input termination architecture that allows for direct interfacing with CML differential signals without additional level-shifting components. The SY56216RMG-TR is suitable for various applications, including SONET, Fiber Channel, and Gigabit Ethernet clock and data distribution, and is rated for an industrial temperature range of -40¬8C to +85¬8C. The product is packaged in a compact 16-pin QFN format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SY56216RMG-TR is a low-voltage, dual-channel clock buffer from Quarktwin Technology Ltd. designed for high-speed applications. It supports data throughput of up to 6.4Gbps and clock throughput of 4.5GHz, with a propagation delay of less than 280ps and rise/fall times under 80ps. The device operates with a core supply of 2.5V ¬±5% and output supplies of 1.2V, 1.8V, or 2.5V, also within ¬±5%. It features a unique input termination architecture that allows for direct interfacing with CML differential signals without additional level-shifting components. The SY56216RMG-TR is suitable for various applications, including SONET, Fiber Channel, and Gigabit Ethernet clock and data distribution, and is rated for an industrial temperature range of -40¬8C to +85¬8C. The product is packaged in a compact 16-pin QFN format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY56216RMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
SY56216RMG-TR
Clock Buffers, Drivers SY56216RMG-TR
Clock Buffer/Driver IC 1:1 4.5 GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Buffer/Driver IC 1:1 4.5 GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number SY56216RMG-TR
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 4.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD11194-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CGS2534VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
5.7KV Gate Driver IC - 906-1ED3890MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details