Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY56040ARMY

Description
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Description
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The SY56040ARMY is a fully differential, low voltage 1.2V/1.8V/2.5V CML 4x4 crosspoint switch capable of processing clock signals up to 5GHz and data patterns reaching 6.4Gbps. It features a unique 3-pin input termination architecture that allows for direct interfacing with LVPECL, LVDS, or CML differential signals as low as 100mV without requiring additional level-shifting or termination resistors. The outputs provide 400mV CML with rise and fall times guaranteed to be less than 80ps. This device operates on a core supply of 2.5V ±5% and an output supply of 1.2V/1.8V/2.5V ±5%, and is rated for operation over an industrial temperature range of -40°C to +85°C. The SY56040ARMY is designed for applications in data distribution, including SONET, Fibre Channel, and Gigabit Ethernet. It is packaged in a 44-pin MicroLeadFrame (MLF) format, making it suitable for high-density applications.

Datasheet Summary
Powered by GS/AI

The SY56040ARMY is a fully differential, low voltage 1.2V/1.8V/2.5V CML 4x4 crosspoint switch capable of processing clock signals up to 5GHz and data patterns reaching 6.4Gbps. It features a unique 3-pin input termination architecture that allows for direct interfacing with LVPECL, LVDS, or CML differential signals as low as 100mV without requiring additional level-shifting or termination resistors. The outputs provide 400mV CML with rise and fall times guaranteed to be less than 80ps. This device operates on a core supply of 2.5V ±5% and an output supply of 1.2V/1.8V/2.5V ±5%, and is rated for operation over an industrial temperature range of -40°C to +85°C. The SY56040ARMY is designed for applications in data distribution, including SONET, Fibre Channel, and Gigabit Ethernet. It is packaged in a 44-pin MicroLeadFrame (MLF) format, making it suitable for high-density applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY56040ARMY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY56040ARMY
Signal Switches, Multiplexers, Decoders SY56040ARMY
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)

Crosspoint Switch 1 x 4:4 44-MLF® (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SY56040ARMY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SY56040ARMY
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY56040ARMY
IC CROSSPOINT SW 1 X 4:4 44MLF

IC CROSSPOINT SW 1 X 4:4 44MLF

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SY56040ARMY SY56040ARMY
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS298/BFA - Rochester Electronics
Specs
Package Type CFP
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54298FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.8000 to 16 mA
View Details
2 suppliers