Manufacturer: Microchip Technology
Win Source Part Number: 795921-SY56020RMG
Series: Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 4.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: LVDS, LVPECL
Output: CML
Family Name: SY56020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): 889832AKT; 889832AKLFT; 854104AGT; 889833AK;
Introduction Date: October 01, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution) IC 1:4 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 795921-SY56020RMG | 576-3309-5-ND |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY56020RMG | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CML | CML |
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts |