Microchip Technology, Inc. SY56017R

Description
The SY56017R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:1 MUX with input equalization. The SY56017R can process clock signals as fast as 4.5 GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56017R operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56017R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 2:1 MUX Equalizes 9, 18, 27 inches of FR4 Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps Data throughput DC-to >4.5GHz Clock throughput <280 ps propagation delay (IN-to-Q) <20ps input skew <80ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter High-speed CML outputs 2.5V ±5% VCC , 1.2/1.8V/2.5V ±5% VCCO power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY56017R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:1 MUX with input equalization. The SY56017R can process clock signals as fast as 4.5 GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56017R operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56017R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 2:1 MUX Equalizes 9, 18, 27 inches of FR4 Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps Data throughput DC-to >4.5GHz Clock throughput <280 ps propagation delay (IN-to-Q) <20ps input skew <80ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter High-speed CML outputs 2.5V ±5% VCC , 1.2/1.8V/2.5V ±5% VCCO power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY56017R - Microchip Technology, Inc.
Chandler, AZ, United States
The SY56017R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:1 MUX with input equalization. The SY56017R can process clock signals as fast as 4.5 GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56017R operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56017R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 2:1 MUX Equalizes 9, 18, 27 inches of FR4 Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps Data throughput DC-to >4.5GHz Clock throughput <280 ps propagation delay (IN-to-Q) <20ps input skew <80ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter High-speed CML outputs 2.5V ±5% VCC , 1.2/1.8V/2.5V ±5% VCCO power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY56017R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:1 MUX with input equalization. The SY56017R can process clock signals as fast as 4.5 GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56017R operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56017R is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • 1.2V/1.8V/2.5V CML 2:1 MUX
    • Equalizes 9, 18, 27 inches of FR4
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >6.4Gbps Data throughput
      • DC-to >4.5GHz Clock throughput
      • <280 ps propagation delay (IN-to-Q)
      • <20ps input skew
    • <80ps rise/fall times
    • Ultra-low jitter design
      • <1psRMS cycle-to-cycle jitter
    • High-speed CML outputs
    • 2.5V ±5% VCC , 1.2/1.8V/2.5V ±5% VCCO power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY56017R
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913667 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3310-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers