Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG SY55859LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 031652-SY55859LMG Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SY55859 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SY55859LMITR; SY55859LMI; SY55859LMG-TR; Introduction Date: February 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031652-SY55859LMG Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SY55859 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SY55859LMITR; SY55859LMI; SY55859LMG-TR; Introduction Date: February 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG - 031652-SY55859LMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG
031652-SY55859LMG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG 031652-SY55859LMG
Manufacturer: Microchip Technology Win Source Part Number: 031652-SY55859LMG Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SY55859 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SY55859LMITR; SY55859LMI; SY55859LMG-TR; Introduction Date: February 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031652-SY55859LMG
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SY55859
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SY55859LMITR; SY55859LMI; SY55859LMG-TR;
Introduction Date: February 01, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 576-1379-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-1379-ND
Signal Switches, Multiplexers, Decoders 576-1379-ND
Crosspoint Switch 2 x 2:2 32-QFN (5x5)

Crosspoint Switch 2 x 2:2 32-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY55859LMG
Analog Switch and Multiplexer IC 743-SY55859LMG
IC CROSSPOINT SW 2 X 2:2 32MLF Product overview: SY55859LMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55859LMG can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 2 X 2:2 32MLF Product overview: SY55859LMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55859LMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY55859LMG
Logic - Signal Switches, Multiplexers, Decoders SY55859LMG
IC CROSSPOINT SW 2 X 2:2 32MLF

IC CROSSPOINT SW 2 X 2:2 32MLF

Supplier's Site Datasheet
IC CROSSPOINT SWITCH DUAL 32MLF - 536-SY55859LMG - Utmel Electronic Limited
Hong Kong, China
IC CROSSPOINT SWITCH DUAL 32MLF
536-SY55859LMG
IC CROSSPOINT SWITCH DUAL 32MLF 536-SY55859LMG
IC CROSSPOINT SWITCH DUAL 32MLF

IC CROSSPOINT SWITCH DUAL 32MLF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number 031652-SY55859LMG 576-1379-ND 743-SY55859LMG SY55859LMG 536-SY55859LMG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders IC CROSSPOINT SWITCH DUAL 32MLF
Supply Voltage (VS) 3 to 3.6 volts 3.3 volts 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-MLF (5x5) 32-VFQFN Tube 32-VFQFN Exposed Pad, 32-MLF®
Unlock Full Specs
to access all available technical data