Manufacturer: Microchip Technology
Win Source Part Number: 898691-SY55859LMG-TR
Series: SuperLite™
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY55859
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY55859LMG TR, SY55859LMG TR-ND, SY55859LMGTR, SY55859LMGTR-ND
IC CROSSPOINT SWITCH 2X2:2 32QFN
IC CROSSPOINT SWITCH 2X2:2 32QFN
Crosspoint Switch 2 x 2:2 32-QFN (5x5)
IC CROSSPOINT SW 2 X 2:2 32MLF Product overview: SY55859LMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55859LMG-TR can be used for catalog matching and distributor lookup.
IC CROSSPOINT SW 2 X 2:2 32MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 898691-SY55859LMG-TR | 150-SY55859LMG-TRCT-ND | 743-SY55859LMG-TR | SY55859LMG-TR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55859LMG-TR | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 32-QFN (5x5) | 32-VFQFN | Tape & Reel (TR) | |
| Number of Pins | 32 | 32 |