Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHI SY55858UHI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263004-SY55858UHI Packaging: Tray Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 32-TQFP-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 55858 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263004-SY55858UHI Packaging: Tray Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 32-TQFP-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 55858 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHI - 1263004-SY55858UHI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHI
1263004-SY55858UHI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHI 1263004-SY55858UHI
Manufacturer: Microchip Technology Win Source Part Number: 1263004-SY55858UHI Packaging: Tray Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 32-TQFP-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 55858 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263004-SY55858UHI
Packaging: Tray
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP-EP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 55858
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Signal Switches, Multiplexers, Decoders - SY55858UHI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY55858UHI-ND
Signal Switches, Multiplexers, Decoders SY55858UHI-ND
Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)

Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY55858UHI
Analog Switch and Multiplexer IC 743-SY55858UHI
IC CROSSPOINT SW 2 X 2:2 32TQFP Product overview: SY55858UHI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55858UHI can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 2 X 2:2 32TQFP Product overview: SY55858UHI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55858UHI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY55858UHI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY55858UHI
Logic - Signal Switches, Multiplexers, Decoders SY55858UHI
IC CROSSPOINT SW 2 X 2:2 32TQFP

IC CROSSPOINT SW 2 X 2:2 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 1263004-SY55858UHI SY55858UHI-ND 743-SY55858UHI SY55858UHI
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHI Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data