The SY55858UHI-TR is a high-speed dual 2x2 crosspoint switch designed for low-voltage applications, operating within a supply voltage range of 2.3V to 3.6V. It features a maximum frequency of over 3.0GHz and fast rise/fall times of less than 120ps, ensuring efficient signal switching. The device supports fully differential inputs and outputs, compatible with CML and PECL logic levels, and includes unique input termination for both AC and DC-coupled signals. This IC is configured as a non-blocking switch, allowing any input to connect to any output, making it suitable for applications such as SONET/SDH optical transport, backplane redundancy, and add-drop multiplexers. The operating temperature range is from -40°C to +85°C, and it is housed in a 32-pin EPAD-TQFP package. The SY55858UHI-TR is also available in tape and reel packaging for efficient handling in production environments.
Win Source Part Number: 1256914-SY55858UHI-T
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: SuperLite™
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55858UHI TR,SY55858UHI TR,SY55858UHITR,SY55
Base Product Number: 55858
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 1256914-SY55858UHI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 2.3V ~ 3.6V |