Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY55858UHG

Description
Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)
Request a Quote Datasheet
Description
Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 576-1378-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-1378-ND
Signal Switches, Multiplexers, Decoders 576-1378-ND
Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)

Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG - 1104464-SY55858UHG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG
1104464-SY55858UHG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG 1104464-SY55858UHG
Manufacturer: Microchip Technology Win Source Part Number: 1104464-SY55858UHG Packaging: Tray Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP-EP (7x7) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104464-SY55858UHG
Packaging: Tray
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP-EP (7x7)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY55858UHG
Analog Switch and Multiplexer IC 743-SY55858UHG
IC CROSSPOINT SW 2 X 2:2 32TQFP Product overview: SY55858UHG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55858UHG can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 2 X 2:2 32TQFP Product overview: SY55858UHG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55858UHG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY55858UHG
Logic - Signal Switches, Multiplexers, Decoders SY55858UHG
IC CROSSPOINT SW 2 X 2:2 32TQFP

IC CROSSPOINT SW 2 X 2:2 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 576-1378-ND 1104464-SY55858UHG 743-SY55858UHG SY55858UHG
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 32-TQFP QFP; 32-TQFP-EP (7x7) Tray
Number of Pins 32 32
Unlock Full Specs
to access all available technical data