Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG-TR SY55858UHG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898690-SY55858UHG-TR Series: SuperLite™ Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY55858 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP-EP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY55858UHG TR, SY55858UHG TR-ND, SY55858UHGTR, SY55858UHGTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898690-SY55858UHG-TR Series: SuperLite™ Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY55858 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP-EP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY55858UHG TR, SY55858UHG TR-ND, SY55858UHGTR, SY55858UHGTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG-TR - 898690-SY55858UHG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG-TR
898690-SY55858UHG-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG-TR 898690-SY55858UHG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898690-SY55858UHG-TR Series: SuperLite™ Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY55858 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP-EP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY55858UHG TR, SY55858UHG TR-ND, SY55858UHGTR, SY55858UHGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898690-SY55858UHG-TR
Series: SuperLite™
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY55858
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP-EP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY55858UHG TR, SY55858UHG TR-ND, SY55858UHGTR, SY55858UHGTR-ND

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY55858UHG-TR
Analog Switch and Multiplexer IC 743-SY55858UHG-TR
IC CROSSPOINT SW 2 X 2:2 32TQFP Product overview: SY55858UHG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55858UHG-TR can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 2 X 2:2 32TQFP Product overview: SY55858UHG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55858UHG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY55858UHG-TR
Logic - Signal Switches, Multiplexers, Decoders SY55858UHG-TR
IC CROSSPOINT SW 2 X 2:2 32TQFP

IC CROSSPOINT SW 2 X 2:2 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 898690-SY55858UHG-TR 743-SY55858UHG-TR SY55858UHG-TR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55858UHG-TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 32-TQFP-EP (7x7) Tape & Reel (TR)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922729 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052D,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
9 suppliers