Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY55857LKG-TR SY55857LKG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795920-SY55857LKG-TR Series: SY55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Family Name: SY55857 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MC100ELT22D; MC10ELT22DR2; MC100LVELT23DTR2G; MC100ELT28DTR2G; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795920-SY55857LKG-TR Series: SY55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Family Name: SY55857 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MC100ELT22D; MC10ELT22DR2; MC100LVELT23DTR2G; MC100ELT28DTR2G; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY55857LKG-TR - 795920-SY55857LKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY55857LKG-TR
795920-SY55857LKG-TR
Logic - Logic - Translators, Level Shifters - SY55857LKG-TR 795920-SY55857LKG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795920-SY55857LKG-TR Series: SY55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Family Name: SY55857 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MC100ELT22D; MC10ELT22DR2; MC100LVELT23DTR2G; MC100ELT28DTR2G; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795920-SY55857LKG-TR
Series: SY55
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Data Rate: 2.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, CMOS, HSTL, LVDS, TTL
Output Signal: LVPECL
Family Name: SY55857
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MC100ELT22D; MC10ELT22DR2; MC100LVELT23DTR2G; MC100ELT28DTR2G;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795920-SY55857LKG-TR
Product Name Logic - Logic - Translators, Level Shifters - SY55857LKG-TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC165PW,112 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; TSSOP; Other; TSSOP16
View Details
5 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details