Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY55855VKG-TR SY55855VKG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795919-SY55855VKG-TR Series: SY55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Family Name: SY55855 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MC100ELT23D; MC100EPT26DT; MC100EPT26DTR2; MC100LVELT23DT; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795919-SY55855VKG-TR Series: SY55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Family Name: SY55855 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MC100ELT23D; MC100EPT26DT; MC100EPT26DTR2; MC100LVELT23DT; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY55855VKG-TR - 795919-SY55855VKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY55855VKG-TR
795919-SY55855VKG-TR
Logic - Logic - Translators, Level Shifters - SY55855VKG-TR 795919-SY55855VKG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795919-SY55855VKG-TR Series: SY55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Family Name: SY55855 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MC100ELT23D; MC100EPT26DT; MC100EPT26DTR2; MC100LVELT23DT; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795919-SY55855VKG-TR
Series: SY55
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, PECL, LVPECL
Output Signal: LVDS
Family Name: SY55855
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MC100ELT23D; MC100EPT26DT; MC100EPT26DTR2; MC100LVELT23DT;
Introduction Date: February 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795919-SY55855VKG-TR
Product Name Logic - Logic - Translators, Level Shifters - SY55855VKG-TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with Schmitt-trigger inputs and output registers - 74HCS594DJ - Nexperia B.V.
Specs
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100341J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Logic - Shift Registers - 74F194PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details