Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY55854UYY

Description
Crosspoint Switch 1 x 2:2 16-QSOP-EP
Request a Quote Datasheet
Description
Crosspoint Switch 1 x 2:2 16-QSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 576-2045-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-2045-5-ND
Signal Switches, Multiplexers, Decoders 576-2045-5-ND
Crosspoint Switch 1 x 2:2 16-QSOP-EP

Crosspoint Switch 1 x 2:2 16-QSOP-EP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY55854UYY
Analog Switch and Multiplexer IC 743-SY55854UYY
IC CROSSPOINT SW 1 X 2:2 16QSOP Product overview: SY55854UYY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55854UYY can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 1 X 2:2 16QSOP Product overview: SY55854UYY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55854UYY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55854UYY - 047436-SY55854UYY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55854UYY
047436-SY55854UYY
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55854UYY 047436-SY55854UYY
Manufacturer: Microchip Technology Win Source Part Number: 047436-SY55854UYY Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP-EP Supply Voltage - Operating: 2.3 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047436-SY55854UYY
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP-EP
Supply Voltage - Operating: 2.3 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY55854UYY - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY55854UYY
Logic - Signal Switches, Multiplexers, Decoders SY55854UYY
IC CROSSPOINT SW 1 X 2:2 16QSOP

IC CROSSPOINT SW 1 X 2:2 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 576-2045-5-ND 743-SY55854UYY 047436-SY55854UYY SY55854UYY
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55854UYY Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data